TE Connectivity Braided Sleeve, 20Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity RAY-101-20.0(50)

Description
BRAIDED SLEEVE, 20MM, 36AWG, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:20mm; Length - Metric:50m; Length - Imperial:164.04ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 20MM, 36AWG, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:20mm; Length - Metric:50m; Length - Imperial:164.04ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 20Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity - 73AC8239 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 20Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
73AC8239
Braided Sleeve, 20Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity 73AC8239
BRAIDED SLEEVE, 20MM, 36AWG, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:20mm; Length - Metric:50m; Length - Imperial:164.04ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes

BRAIDED SLEEVE, 20MM, 36AWG, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:20mm; Length - Metric:50m; Length - Imperial:164.04ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 73AC8239
Product Name Braided Sleeve, 20Mm, 36Awg, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers