TE Connectivity Braided Sleeve, 12.5Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity RAY-101-12.5(100)

Description
BRAIDED SLEEVE, 12.5MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:12.5mm; Length - Metric:100m; Length - Imperial:328.08ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes
Description
BRAIDED SLEEVE, 12.5MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:12.5mm; Length - Metric:100m; Length - Imperial:328.08ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 12.5Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity - 09AJ6564 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 12.5Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
09AJ6564
Braided Sleeve, 12.5Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity 09AJ6564
BRAIDED SLEEVE, 12.5MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:12.5mm; Length - Metric:100m; Length - Imperial:328.08ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes

BRAIDED SLEEVE, 12.5MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:-; Internal Diameter:12.5mm; Length - Metric:100m; Length - Imperial:328.08ft; Product Range:RAYBRAID RAY-10X Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 09AJ6564
Product Name Braided Sleeve, 12.5Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Clamping sleeve - EAMH-86-8-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details