Pulse Electronics Corporation RF Transformer CX2156NL

Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Request a Quote Datasheet
Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transformer - CX2156NL - Pulse Electronics Corporation
San Diego, CA, USA
RF Transformer
CX2156NL
RF Transformer CX2156NL
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C

Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints.
RF Transformer Features:

  • RoHS Compliant
  • SMT & Leadless SMT Package Options
  • Multiple Frequency Ranges
  • Low Cost Construction
  • Compact Design
  • High Capacity Production
  • Extended Temperature -40°C to +85°C
Supplier's Site Datasheet
Balun - 553-1499-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 2.3MHz ~ 2.7GHz 1:1 5-SMD

RF Balun 2.3MHz ~ 2.7GHz 1:1 5-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
CX2156NL
Audio Transformers / Signal Transformers CX2156NL
Audio Transformers / Signal Transformers SMD Wideband RF Xfmr 75Ohms

Audio Transformers / Signal Transformers SMD Wideband RF Xfmr 75Ohms

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers
Product Number CX2156NL 553-1499-ND CX2156NL
Product Name RF Transformer Balun Audio Transformers / Signal Transformers
Category Signal Signal
Other Transformer Types / Applications RF Balun
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5486-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details