Murata Power Solutions Pulse Transformers DA103JC

Description
7.75mH Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
7.75mH Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3305-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3305-ND
Pulse Transformers 811-3305-ND
7.75mH Pulse Transformer 1:1 Surface Mount

7.75mH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - DA103JC - 916690-DA103JC - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - DA103JC
916690-DA103JC
Pulse Transformers - DA103JC 916690-DA103JC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 916690-DA103JC Series: DA100J Operating Temperature Range: -40°C ~ 85°C Package: Box Mounting: Surface Mount Family Name: DA103 Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 811-3305, DA103JC-ND

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 916690-DA103JC
Series: DA100J
Operating Temperature Range: -40°C ~ 85°C
Package: Box
Mounting: Surface Mount
Family Name: DA103
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 811-3305, DA103JC-ND

Buy Now Datasheet
5MH DIP Pulse Transformer - 166-DA103JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MH DIP Pulse Transformer
166-DA103JC
5MH DIP Pulse Transformer 166-DA103JC
DIGITAL AUDIO TX 1:1 5MH DIP Product overview: DA103JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MH, DIP. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5MH, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-DA103JC can be used for catalog matching and distributor lookup.

DIGITAL AUDIO TX 1:1 5MH DIP Product overview: DA103JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MH, DIP. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5MH, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-DA103JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
DA103JC
Audio Transformers / Signal Transformers DA103JC
Audio Transformers / Signal Transformers 1:1 Turns 3.2-8.5mH 0.91uH 6pin SMT

Audio Transformers / Signal Transformers 1:1 Turns 3.2-8.5mH 0.91uH 6pin SMT

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
DA103JC
Transformers - Pulse Transformers DA103JC
DIGITAL AUDIO TX 1:1 5MH DIP

DIGITAL AUDIO TX 1:1 5MH DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 811-3305-ND 916690-DA103JC 166-DA103JC DA103JC DA103JC
Product Name Pulse Transformers Pulse Transformers - DA103JC 5MH DIP Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5493-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0022TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details