Murata Power Solutions Pulse Transformers DA101C

Description
2.06mH Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet
Description
2.06mH Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-DA101C-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-DA101C-ND
Pulse Transformers 811-DA101C-ND
2.06mH Pulse Transformer 1:1 Through Hole

2.06mH Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
Specialty Transformer - 165-DA101C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Specialty Transformer
165-DA101C
Specialty Transformer 165-DA101C
Audio Transformer 1:1 2000Vrms 6 Terminal Pin Thru-Hole Product overview: DA101C from Murata Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DA101C can be used for catalog matching and distributor lookup.

Audio Transformer 1:1 2000Vrms 6 Terminal Pin Thru-Hole Product overview: DA101C from Murata Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DA101C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Transformers - 7156914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Transformers
7156914
Audio Transformers 7156914
Murata Power Solutions DA101C

Murata Power Solutions DA101C

Supplier's Site
Pulse Transformers - DA101C - 1166299-DA101C - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - DA101C
1166299-DA101C
Pulse Transformers - DA101C 1166299-DA101C
Manufacturer: Murata Electronics North America Win Source Part Number: 1166299-DA101C Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1166299-DA101C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
DA101C
Audio Transformers / Signal Transformers DA101C
Audio Transformers / Signal Transformers 1.0-1.59mH 1:1 turns

Audio Transformers / Signal Transformers 1.0-1.59mH 1:1 turns

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
DA101C
Transformers - Pulse Transformers DA101C
DIGITAL AUDIO TX 1:1 1.5MH DIP

DIGITAL AUDIO TX 1:1 1.5MH DIP

Supplier's Site
Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions - 61K2814 - Newark, An Avnet Company
Chicago, IL, United States
Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions
61K2814
Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions 61K2814
DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER; Turns Ratio:1:1; Frequency Max:60Hz; Transformer Mounting:Through Hole; Frequency Min:50Hz; Product Range:DA Series; External Depth:9.52mm; External Width:8.89mm; Inductance:1mH RoHS Compliant: Yes

DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER; Turns Ratio:1:1; Frequency Max:60Hz; Transformer Mounting:Through Hole; Frequency Min:50Hz; Product Range:DA Series; External Depth:9.52mm; External Width:8.89mm; Inductance:1mH RoHS Compliant: Yes

Supplier's Site
Audio Transformer, Through Hole Rohs Compliant Murata Power Solutions - 50M3493 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, Through Hole Rohs Compliant Murata Power Solutions
50M3493
Audio Transformer, Through Hole Rohs Compliant Murata Power Solutions 50M3493
Audio Transformer, Through Hole RoHS Compliant: Yes

Audio Transformer, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Power Transformers
Product Number 811-DA101C-ND 165-DA101C 7156914 1166299-DA101C DA101C DA101C 61K2814
Product Name Pulse Transformers Specialty Transformer Audio Transformers Pulse Transformers - DA101C Audio Transformers / Signal Transformers Transformers - Pulse Transformers Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data