DIGITAL AUDIO TX 1:1 3MH SMD Product overview: DA102MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 3MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-DA102MC can be used for catalog matching and distributor lookup.
3.9mH Pulse Transformer 1:1 Surface Mount
Audio Transformers / Signal Transformers 1:1 turn 2-3mH SM 0.39mH 2000Vrms 6Pin
DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER; Turns Ratio:1:1; Frequency Max:60Hz; Transformer Mounting:Surface Mount; Frequency Min:50Hz; Product Range:DA Series; External Depth:9.52mm; External Width:8.89mm; Inductance:2mH RoHS Compliant: Yes
DIGITAL AUDIO TX 1:1 3MH SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 166-DA102MC | 811-2663-ND | DA102MC | 61K2818 | DA102MC |
| Product Name | SMD 3MH Pulse Transformer | Pulse Transformers | Audio Transformers / Signal Transformers | Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal |