Murata Power Solutions DA103C
Murata Power Solutions DA103C
Manufacturer: Murata Electronics North America
Win Source Part Number: 1166301-DA103C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
DIGITAL AUDIO TX 1:1 5MH DIP Product overview: DA103C from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MH, DIP. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 5MH, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-DA103C can be used for catalog matching and distributor lookup.
7.75mH Pulse Transformer 1:1 Through Hole
Audio Transformers / Signal Transformers 4.0-5.96mH 1:1 turns
DIGITAL AUDIO TX 1:1 5MH DIP
DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER; Turns Ratio:1:1; Primary Impedance:-; Secondary Impedance:-; Secondary Power:-; Frequency Max:-; Isolation Voltage:2kV; Transformer Applications:Digital
Audio Transformer, Through Hole RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 1068577 | 7156911P | 1166301-DA103C | 166-DA103C | 811-2664-ND | DA103C | DA103C | 61K2820 | 50M3497 |
| Product Name | Audio Transformers | Audio Transformers | Pulse Transformers - DA103C | 5MH DIP Pulse Transformer | Pulse Transformers | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers | Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions | Audio Transformer, Through Hole Rohs Compliant Murata Power Solutions |
| Category | Signal | Signal | Signal | Signal | Signal | Signal | |||
| Other Transformer Types / Applications | Audio | Audio | Pulse Transformers | ||||||
| Mounting | Through hole | Through Hole | Chip Transformer | PCB/SMD |