2.06mH Pulse Transformer 1:1 Surface Mount
2.06mH Pulse Transformer 1:1 Surface Mount
2.06mH Pulse Transformer 1:1 Surface Mount
Audio Transformer 1:1 2000Vrms 6 Terminal Gull Wing SMD Product overview: DA101MC-R from Murata Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DA101MC-R can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 868139-DA101MC-R
Series: DA100
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DA101
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: DA101MC-R-ND, 811-3122-6, 811-3122-2, 811-3122-1
DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER; Turns Ratio:1:1; Primary Impedance:-; Secondary Impedance:-; Secondary Power:-; Frequency Max:-; Isolation Voltage:2kV; Transformer Applications:Digital
DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER, FULL REEL; Turns Ratio:1:1; Primary Impedance:-; Secondary Impedance:-; Secondary Power:-; Frequency Max:-; Isolation Voltage:2kV; Transformer Applications:Digital
DIGITAL AUDIO TX
Audio Transformers / Signal Transformers 1:1 turn 1-1.59mH SM 0.22uH 2000Vrms 6Pin
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 811-3122-6-ND | 165-DA101MC-R | 868139-DA101MC-R | DA101MC-R | 61K2816 | DA101MC-R | DA101MC-R |
| Product Name | Pulse Transformers | SMD Specialty Transformer | Pulse Transformers - DA101MC-R | Pulse Transformers | Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions | Transformers - Pulse Transformers | Audio Transformers / Signal Transformers |
| Category | Signal | Signal | Signal | Signal | Signal |