Pulse Electronics Corporation RF Transformer CX2047LANL

Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Request a Quote Datasheet
Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transformer - CX2047LANL - Pulse Electronics Corporation
San Diego, CA, USA
RF Transformer
CX2047LANL
RF Transformer CX2047LANL
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C

Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints.
RF Transformer Features:

  • RoHS Compliant
  • SMT & Leadless SMT Package Options
  • Multiple Frequency Ranges
  • Low Cost Construction
  • Compact Design
  • High Capacity Production
  • Extended Temperature -40°C to +85°C
Supplier's Site Datasheet
Balun - 553-3189-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 500KHz ~ 300MHz 1:4 5-SMD Module

RF Balun 500KHz ~ 300MHz 1:4 5-SMD Module

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Transformers Transformers
Product Number CX2047LANL 553-3189-ND
Product Name RF Transformer Balun
Category Signal Signal
Other Transformer Types / Applications RF Balun
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRF-0235-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details