The Digital Audio Data Transmission Transformer (part number 28X2029) from Murata Power Solutions is designed for high-performance digital audio applications. It features a 1:1 turns ratio and provides 2kVrms isolation, ensuring effective noise reduction and signal integrity. The transformer is compliant with AES/EBU standards, making it suitable for both 75Ω and 110Ω circuits. It is constructed with a toroidal design and is fully encapsulated, which enhances durability and performance. The product is RoHS compliant and utilizes UL 94 V-0 rated materials. It is available in surface mount and through-hole configurations, although the surface-mount option is not recommended for new designs. The operating temperature range is from 0°C to 70°C, with a storage temperature range of -40°C to 125°C. This transformer is ideal for applications in hi-fi equipment and video games that require reliable digital audio data transmission.
Audio Transformer 1:1 2000Vrms 6 Terminal Gull Wing SMD Product overview: DA102MC-R from Murata Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DA102MC-R can be used for catalog matching and distributor lookup.
3.9mH Pulse Transformer 1:1 Surface Mount
3.9mH Pulse Transformer 1:1 Surface Mount
3.9mH Pulse Transformer 1:1 Surface Mount
Manufacturer: Murata Electronics North America
Win Source Part Number: 1166300-DA102MC-R
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER; Turns Ratio:1:1; Primary Impedance:-; Secondary Impedance:-; Secondary Power:-; Frequency Max:-; Isolation Voltage:2kV; Transformer Applications:Digital
DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER, FULL REEL; Turns Ratio:1:1; Primary Impedance:-; Secondary Impedance:-; Secondary Power:-; Frequency Max:-; Isolation Voltage:2kV; Transformer Applications:Digital
Audio Transformers / Signal Transformers 1:1 Turn 2-3mH SMT 2kVrms isolation
DIGITAL AUDIO TX 1:1 3MH SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 165-DA102MC-R | 811-3123-2-ND | 1166300-DA102MC-R | 61K2819 | DA102MC-R | DA102MC-R |
| Product Name | SMD Specialty Transformer | Pulse Transformers | Pulse Transformers - DA102MC-R | Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |