2.06mH Pulse Transformer 1:1 Surface Mount
Audio Transformer 1:1 2000Vrms 6 Terminal Gull Wing SMD Product overview: DA101JC from Murata Electronics is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-DA101JC can be used for catalog matching and distributor lookup.
Audio/ Signal Transformer TFMR 1:1, 15VU
Audio/ Signal Transformer TFMR 1:1, 15VU
Audio Transformers / Signal Transformers 1:1 Turns 1.0-2.2mH 0.36uH 6pin SMT
AUDIO TRANSFORMER, 1:1, 1MH TO 2.2MH; Turns Ratio:1:1; Primary Impedance:-; Secondary Impedance:-; Secondary Power:-; Frequency Max:-; Isolation Voltage:2kV; Transformer Applications:Digital
DIGITAL AUDIO TX
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 811-3121-ND | 165-DA101JC | 2798054 | DA101JC | 32T1359 | DA101JC |
| Product Name | Pulse Transformers | SMD Specialty Transformer | Audio Transformers | Audio Transformers / Signal Transformers | Audio Transformer, 1 Murata Power Solutions | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal | ||
| Other Transformer Types / Applications | Pulse Transformers | Digital Audio Data Transmission Transformer | Audio | |||
| Mounting | Chip Transformer | Chip Transformer |