DIGITAL AUDIO TX 1:1 5MH SMD Product overview: DA103MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 5MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-DA103MC can be used for catalog matching and distributor lookup.
7.75mH Pulse Transformer 1:1 Surface Mount
Audio Transformers / Signal Transformers 1:1 turn 4-5.96mH SM 0.91uH 2000Vrms 6Pin
DIGITAL AUDIO TX 1:1 5MH SMD
DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER; Turns Ratio:1:1; Frequency Max:60Hz; Transformer Mounting:Surface Mount; Frequency Min:50Hz; Product Range:DA Series; External Depth:9.52mm; External Width:8.89mm; Inductance:4mH RoHS Compliant: Yes
DIGITAL AUDIO TX 1:1 5MH SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 166-DA103MC | 811-2665-ND | DA103MC | DA103MC | 61K2821 | DA103MC |
| Product Name | SMD 5MH Pulse Transformer | Pulse Transformers | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers | Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions | Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |