DIGITAL AUDIO TX Product overview: DA101MC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-DA101MC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1023938-DA101MC
Category: Transformers>Pulse Transformers
Series: DA100
Package: Box
Inductance: 2.06mH
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 50
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 15VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Murata Power Solutions Inc.
Other Names: DA101MC-ND,811-3303
Base Product Number: DA101
Product Status: Not For New Designs
2.06mH Pulse Transformer 1:1 Surface Mount
DIGITAL AUDIO DATA TRANSMISSION TRANSFORMER; Turns Ratio:1:1; Primary Impedance:-; Secondary Impedance:-; Secondary Power:-; Frequency Max:-; Isolation Voltage:2kV; Transformer Applications:Digital
Audio Transformers / Signal Transformers 1:1 turn 1.0-2.06mH 0.22uH 6 Pin SMT
DIGITAL AUDIO TX
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 166-DA101MC | 1023938-DA101MC | 811-3303-ND | 61K2815 | DA101MC | DA101MC |
| Product Name | Pulse Transformer | Transformers - Pulse Transformers | Pulse Transformers | Digital Audio Data Transmission Transformer; Turns Ratio Murata Power Solutions | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |