ILSCO CorporationPower Distribution BlockPDH-14-2/0-1
Description
STANDARD TYPE
1 INCH L X 3 INCH W X 2.42 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 12
PRIMARY SCREW SIZE 3/16 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
ILSCO Corporation
Done
Datasheet
Description
STANDARD TYPE
1 INCH L X 3 INCH W X 2.42 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 12
PRIMARY SCREW SIZE 3/16 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
STANDARD TYPE
1 INCH L X 3 INCH W X 2.42 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 12
PRIMARY SCREW SIZE 3/16 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
STANDARD TYPE
1 INCH L X 3 INCH W X 2.42 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 12
PRIMARY SCREW SIZE 3/16 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)