ILSCO Corporation Power Distribution Block LDAU-11-500

Description
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX LDAU MODEL
Datasheet
Description
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX LDAU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - LDAU-11-500 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
LDAU-11-500
Power Distribution Block LDAU-11-500
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX LDAU MODEL
  • MODULAR TYPE
  • 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953 APPROVAL
  • 600 V VOLTAGE RATING
  • 380 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • SNAPBLOC[R] BRAND
  • PACKAGING QUANTITY 1
  • PRIMARY SCREW SIZE 3/8 INCH HEX
  • SECONDARY SCREW SIZE 3/8 INCH HEX
  • LDAU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number LDAU-11-500
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Barrier Strips - 1-1546328-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Light terminal block ELD - ELDE.N-RD-BU-WH-24VDC -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2398.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details