ILSCO Corporation Power Distribution Block PDE-11-3/0

Description
STANDARD TYPE 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 75 DEG C TEMPERATURE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 3/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 3/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 3 PRIMARY SCREW SIZE 6 MM SECONDARY SCREW SIZE 6 MM SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) MOUNTING TYPE DIN RAIL PDE MODEL
Datasheet
Description
STANDARD TYPE 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 75 DEG C TEMPERATURE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 3/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 3/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 3 PRIMARY SCREW SIZE 6 MM SECONDARY SCREW SIZE 6 MM SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) MOUNTING TYPE DIN RAIL PDE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDE-11-3/0 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDE-11-3/0
Power Distribution Block PDE-11-3/0
STANDARD TYPE 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 75 DEG C TEMPERATURE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 3/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 3/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 3 PRIMARY SCREW SIZE 6 MM SECONDARY SCREW SIZE 6 MM SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) MOUNTING TYPE DIN RAIL PDE MODEL
  • STANDARD TYPE
  • 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953, CSA, CE APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 75 DEG C TEMPERATURE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 3/0 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 3/0 AWG PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • PRIMARY SCREW SIZE 6 MM
  • SECONDARY SCREW SIZE 6 MM
  • SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
  • MOUNTING TYPE DIN RAIL
  • PDE MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDE-11-3/0
Product Name Power Distribution Block
Operating Temperature 75 C (167 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15064 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1512
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details