ILSCO Corporation Power Distribution Block PDE-11-3/0-CU

Description
STANDARD TYPE 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1953, CSA C22.2, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 75 DEG C TEMPERATURE RATING GLASS FILLED POLYCARBONATE HOUSING MATERIAL ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 3/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 3/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 3 PRIMARY SCREW SIZE 6 MM SECONDARY SCREW SIZE 6 MM SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) MOUNTING TYPE DIN RAIL PDE MODEL
Datasheet
Description
STANDARD TYPE 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1953, CSA C22.2, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 75 DEG C TEMPERATURE RATING GLASS FILLED POLYCARBONATE HOUSING MATERIAL ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 3/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 3/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 3 PRIMARY SCREW SIZE 6 MM SECONDARY SCREW SIZE 6 MM SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) MOUNTING TYPE DIN RAIL PDE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDE-11-3/0-CU - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDE-11-3/0-CU
Power Distribution Block PDE-11-3/0-CU
STANDARD TYPE 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1953, CSA C22.2, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 200 AMPERE CURRENT RATING 75 DEG C TEMPERATURE RATING GLASS FILLED POLYCARBONATE HOUSING MATERIAL ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 3/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 3/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 3 PRIMARY SCREW SIZE 6 MM SECONDARY SCREW SIZE 6 MM SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) MOUNTING TYPE DIN RAIL PDE MODEL
  • STANDARD TYPE
  • 1.2 INCH L X 3.61 INCH W X 2.71 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 1953, CSA C22.2, CE APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • 75 DEG C TEMPERATURE RATING
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 3/0 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 3/0 AWG PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • PRIMARY SCREW SIZE 6 MM
  • SECONDARY SCREW SIZE 6 MM
  • SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
  • MOUNTING TYPE DIN RAIL
  • PDE MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDE-11-3/0-CU
Product Name Power Distribution Block
Operating Temperature 75 C (167 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DIN Rail Terminal Blocks - 2787718 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details