ILSCO Corporation Power Distribution Block PDS-11-SS-2

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL M10 X 30 MM SECONDARY OPENING WIRE SIZE M10 X 30 MM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL M10 X 30 MM SECONDARY OPENING WIRE SIZE M10 X 30 MM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-SS-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-SS-2
Power Distribution Block PDS-11-SS-2
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL M10 X 30 MM SECONDARY OPENING WIRE SIZE M10 X 30 MM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • M10 X 30 MM SECONDARY OPENING WIRE SIZE
  • M10 X 30 MM PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-SS-2
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details