ILSCO Corporation Power Distribution Block LDA-22-350

Description
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) LDA MODEL
Datasheet
Description
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) LDA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - LDA-22-350 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
LDA-22-350
Power Distribution Block LDA-22-350
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) LDA MODEL
  • MODULAR TYPE
  • 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 620 AMPERE CURRENT RATING
  • CLEAR COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • SNAPBLOC[R] BRAND
  • HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
  • LDA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number LDA-22-350
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Fixed Terminal Blocks - 30.116IA - VAST STOCK CO., LIMITED
Specs
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
GEE Turret Terminal Board - 15321 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Glass Epoxy
View Details