ILSCO Corporation Above Grade Connector PED-8-500-X

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 9.687 INCH L X 1 INCH W X 1.625 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 500 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 8 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 450 LB-INCH PED-X MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 9.687 INCH L X 1 INCH W X 1.625 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 500 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 8 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 450 LB-INCH PED-X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PED-8-500-X - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PED-8-500-X
Above Grade Connector PED-8-500-X
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 9.687 INCH L X 1 INCH W X 1.625 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 500 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 8 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 450 LB-INCH PED-X MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 9.687 INCH L X 1 INCH W X 1.625 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • 10 AWG TO 500 KCMIL CONDUCTOR SIZE
  • PLASTISOL INSULATED INSULATION TYPE
  • 8 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW SIZE 5/16 INCH HEX
  • TAP TYPE PEDESTAL BAR
  • TORQUE RATING 450 LB-INCH
  • PED-X MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-8-500-X
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.51 - socket with screwless terminals - 9351 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Component Terminal Block with LED - 2002-1421/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details