ILSCO Corporation Power Distribution Block PDM-14-K2/0-3

Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDM MODEL
Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDM MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDM-14-K2/0-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDM-14-K2/0-3
Power Distribution Block PDM-14-K2/0-3
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDM MODEL
  • STANDARD TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 510 AMPERE CURRENT RATING
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 4 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PDM MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDM-14-K2/0-3
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6749 - Newark, An Avnet Company
Specs
Mounting Options Panel Mount; Panel Mount
North American 10 to 3 AWG
Voltage Rating 600 volts
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers