ILSCO CorporationPower Distribution BlockPDB-212-500-2
Description
STANDARD TYPE
5-11/16 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
760 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
12 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY)
PDB MODEL
ILSCO Corporation
Done
Datasheet
Description
STANDARD TYPE
5-11/16 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
760 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
12 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY)
PDB MODEL
STANDARD TYPE
5-11/16 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
760 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
12 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY)
PDB MODEL
STANDARD TYPE
5-11/16 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
760 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL