ILSCO CorporationPower Distribution BlockPDM-11-500N-3
Description
STANDARD TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
380 AMPERE CURRENT RATING
C-5-3 COVER TYPE
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
3/8 INCH-16 TPI X 1 5/16 INCH L STUD SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 1
PDM MODEL
ILSCO Corporation
Done
Description
STANDARD TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
380 AMPERE CURRENT RATING
C-5-3 COVER TYPE
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
3/8 INCH-16 TPI X 1 5/16 INCH L STUD SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 1
PDM MODEL
STANDARD TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
380 AMPERE CURRENT RATING
C-5-3 COVER TYPE
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
3/8 INCH-16 TPI X 1 5/16 INCH L STUD SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 1
PDM MODEL
STANDARD TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
380 AMPERE CURRENT RATING
C-5-3 COVER TYPE
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
3/8 INCH-16 TPI X 1 5/16 INCH L STUD SECONDARY OPENING WIRE SIZE