ILSCO Corporation Power Distribution Block PDS-11-RR-3

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING C-6-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING C-6-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-RR-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-RR-3
Power Distribution Block PDS-11-RR-3
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING C-6-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 410 AMPERE CURRENT RATING
  • C-6-3 COVER TYPE
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-RR-3
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437654-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 937590 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 50
View Details
High and Medium-Power Terminal Blocks - HP-RTG-C - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature)
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers