ILSCO CorporationPower Distribution BlockPDH-28-500-1
Description
STANDARD TYPE
3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
760 AMPERE CURRENT RATING
C-6-1 COVER TYPE
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
6 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
8 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
PDH MODEL
ILSCO Corporation
Done
Datasheet
Description
STANDARD TYPE
3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
760 AMPERE CURRENT RATING
C-6-1 COVER TYPE
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
6 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
8 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
PDH MODEL
STANDARD TYPE
3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
760 AMPERE CURRENT RATING
C-6-1 COVER TYPE
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
6 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
8 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
PDH MODEL
STANDARD TYPE
3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
760 AMPERE CURRENT RATING
C-6-1 COVER TYPE
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL