ILSCO CorporationPower Distribution BlockLDB-24-500
Description
MODULAR TYPE
3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
760 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
SNAPBLOC[R] BRAND
HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY)
LDB MODEL
ILSCO Corporation
Done
Datasheet
Description
MODULAR TYPE
3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
760 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
SNAPBLOC[R] BRAND
HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY)
LDB MODEL
MODULAR TYPE
3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
760 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
SNAPBLOC[R] BRAND
HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY)
LDB MODEL
MODULAR TYPE
3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
760 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
SNAPBLOC[R] BRAND
HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY)