ILSCO Corporation Power Distribution Block PDH-28-250-3

Description
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE PDH MODEL
Datasheet
Description
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE PDH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDH-28-250-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDH-28-250-3
Power Distribution Block PDH-28-250-3
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE PDH MODEL
  • STANDARD TYPE
  • 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 510 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE
  • 8 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • PDH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDH-28-250-3
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX051 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Ground terminal block - 2002-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers