ILSCO Corporation Below Grade Connector PED4-350SS-DB

Description
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4.68 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 4 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL TEMPERATURE RATING 90 DEG C CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
Datasheet
Description
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4.68 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 4 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL TEMPERATURE RATING 90 DEG C CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Below Grade Connector - PED4-350SS-DB - ILSCO Corporation
Cincinnati, OH, USA
Below Grade Connector
PED4-350SS-DB
Below Grade Connector PED4-350SS-DB
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4.68 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 4 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL TEMPERATURE RATING 90 DEG C CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
  • CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 4.68 INCH L X 4.447 INCH W X 2.435 INCH H SIZE
  • 12 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER, ALUMINUM CONDUCTOR MATERIAL
  • UL 486D, CSA APPROVAL
  • EPDM INSULATION MATERIAL
  • 4 TERMINAL(S)
  • SAFETYSUB[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • APPLICATION DIRECT BURIAL
  • TEMPERATURE RATING 90 DEG C
  • CONSTRUCTION FEATURE WATERTIGHT
  • PED-SS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED4-350SS-DB
Product Name Below Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data