ILSCO Corporation Power Distribution Block PDH-11-2/0-3

Description
STANDARD TYPE 2.55 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDH MODEL
Datasheet
Description
STANDARD TYPE 2.55 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDH-11-2/0-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDH-11-2/0-3
Power Distribution Block PDH-11-2/0-3
STANDARD TYPE 2.55 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDH MODEL
  • STANDARD TYPE
  • 2.55 INCH L X 3 INCH W X 2.42 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 175 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • PDH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDH-11-2/0-3
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX5M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ground terminal block - 2001-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers