ILSCO CorporationPower Distribution BlockPDB-11-2/0-2
Description
STANDARD TYPE
3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
HEX SIZE 3/16 INCH (PRIMARY), 3/16 INCH (SECONDARY)
PDB MODEL
ILSCO Corporation
Done
Datasheet
Description
STANDARD TYPE
3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
HEX SIZE 3/16 INCH (PRIMARY), 3/16 INCH (SECONDARY)
PDB MODEL
STANDARD TYPE
3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
HEX SIZE 3/16 INCH (PRIMARY), 3/16 INCH (SECONDARY)
PDB MODEL
STANDARD TYPE
3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
HEX SIZE 3/16 INCH (PRIMARY), 3/16 INCH (SECONDARY)