ILSCO CorporationPower Distribution BlockPDH-12-350-1
Description
STANDARD TYPE
1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
310 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 4
PRIMARY SCREW SIZE 5/16 INCH HEX
SECONDARY SCREW SIZE 3/16 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
ILSCO Corporation
Done
Datasheet
Description
STANDARD TYPE
1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
310 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 4
PRIMARY SCREW SIZE 5/16 INCH HEX
SECONDARY SCREW SIZE 3/16 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
STANDARD TYPE
1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
310 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 4
PRIMARY SCREW SIZE 5/16 INCH HEX
SECONDARY SCREW SIZE 3/16 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
STANDARD TYPE
1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
310 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 4
PRIMARY SCREW SIZE 5/16 INCH HEX
SECONDARY SCREW SIZE 3/16 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)