ILSCO Corporation Power Distribution Block PDH-11-2-2

Description
STANDARD TYPE 1.46 INCH L X 2.29 INCH W X 1.53 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING C-2-2 COVER TYPE 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 6 SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
Datasheet
Description
STANDARD TYPE 1.46 INCH L X 2.29 INCH W X 1.53 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING C-2-2 COVER TYPE 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 6 SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDH-11-2-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDH-11-2-2
Power Distribution Block PDH-11-2-2
STANDARD TYPE 1.46 INCH L X 2.29 INCH W X 1.53 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING C-2-2 COVER TYPE 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 6 SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
  • STANDARD TYPE
  • 1.46 INCH L X 2.29 INCH W X 1.53 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA, CE APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 115 AMPERE CURRENT RATING
  • C-2-2 COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • 2 POLE(S)
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2 AWG PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 6
  • SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
  • PDH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDH-11-2-2
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details