ILSCO Corporation Power Distribution Block PDL-11-2/0-3

Description
STANDARD TYPE 4.25 INCH L X 3 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 135 AMPERE (ALUMINUM), 175 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/16 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDL MODEL
Datasheet
Description
STANDARD TYPE 4.25 INCH L X 3 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 135 AMPERE (ALUMINUM), 175 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/16 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDL-11-2/0-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDL-11-2/0-3
Power Distribution Block PDL-11-2/0-3
STANDARD TYPE 4.25 INCH L X 3 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 135 AMPERE (ALUMINUM), 175 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/16 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDL MODEL
  • STANDARD TYPE
  • 4.25 INCH L X 3 INCH W SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953, CSA, CE APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 135 AMPERE (ALUMINUM), 175 AMPERE (COPPER) CURRENT RATING
  • 75 DEG C TEMPERATURE RATING
  • 1 POLE(S)
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PRIMARY SCREW SIZE 3/16 INCH HEX
  • SECONDARY SCREW SIZE 3/16 INCH HEX
  • SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
  • PDL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDL-11-2/0-3
Product Name Power Distribution Block
Operating Temperature 75 C (167 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Barrier Strips - 1-1437657-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Terminals - 2865.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/10-D
North American 20 AWG
View Details