ILSCO Corporation Power Distribution Block PDB-11-2/0-3

Description
STANDARD TYPE 5 INCH WIDTH X 4 INCH DEPTH X 2-5/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 175 AMP CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VALOX[R] BRAND ROHS COMPLIANT HEX SIZE 3/16 INCH (PRIMARY), 3/16 INCH (SECONDARY) PDB MODEL
Datasheet
Description
STANDARD TYPE 5 INCH WIDTH X 4 INCH DEPTH X 2-5/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 175 AMP CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VALOX[R] BRAND ROHS COMPLIANT HEX SIZE 3/16 INCH (PRIMARY), 3/16 INCH (SECONDARY) PDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDB-11-2/0-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDB-11-2/0-3
Power Distribution Block PDB-11-2/0-3
STANDARD TYPE 5 INCH WIDTH X 4 INCH DEPTH X 2-5/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 175 AMP CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VALOX[R] BRAND ROHS COMPLIANT HEX SIZE 3/16 INCH (PRIMARY), 3/16 INCH (SECONDARY) PDB MODEL
  • STANDARD TYPE
  • 5 INCH WIDTH X 4 INCH DEPTH X 2-5/8 INCH HEIGHT SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 175 AMP CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 POLE(S)
  • ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • VALOX[R] BRAND
  • ROHS COMPLIANT
  • HEX SIZE 3/16 INCH (PRIMARY), 3/16 INCH (SECONDARY)
  • PDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDB-11-2/0-3
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminals - 2402.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - FTB-803-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details