ILSCO Corporation Above Grade Connector PED-5-350-CP-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.718 INCH L X 2.25 INCH W X 2.125 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE 5 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE INSULATED PEDESTAL PED-Z MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.718 INCH L X 2.25 INCH W X 2.125 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE 5 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE INSULATED PEDESTAL PED-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PED-5-350-CP-Z - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PED-5-350-CP-Z
Above Grade Connector PED-5-350-CP-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.718 INCH L X 2.25 INCH W X 2.125 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE 5 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE INSULATED PEDESTAL PED-Z MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 5.718 INCH L X 2.25 INCH W X 2.125 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 10 AWG TO 350 KCMIL CONDUCTOR SIZE
  • 5 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW SIZE 5/16 INCH HEX
  • TAP TYPE INSULATED PEDESTAL
  • PED-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-5-350-CP-Z
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - CVFXX0W1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2232/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers