ILSCO Corporation Power Distribution Block PDM-11-2A-2

Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING C-2-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 10 INCH-32 TPI X 0.6 INCH L STUD SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 6 PDM MODEL
Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING C-2-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 10 INCH-32 TPI X 0.6 INCH L STUD SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 6 PDM MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDM-11-2A-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDM-11-2A-2
Power Distribution Block PDM-11-2A-2
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 115 AMPERE CURRENT RATING C-2-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 10 INCH-32 TPI X 0.6 INCH L STUD SECONDARY OPENING WIRE SIZE 14 TO 2 AWG PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 6 PDM MODEL
  • STANDARD TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 115 AMPERE CURRENT RATING
  • C-2-2 COVER TYPE
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 10 INCH-32 TPI X 0.6 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 14 TO 2 AWG PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 6
  • PDM MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDM-11-2A-2
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX092 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details