ILSCO CorporationPower Distribution BlockLDAU-212-4/0
Description
MODULAR TYPE
3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1953 APPROVAL
600 V VOLTAGE RATING
460 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
6 TO 4/0 AWG PRIMARY OPENING WIRE SIZE
12 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
SNAPBLOC[R] BRAND
PACKAGING QUANTITY 1
PRIMARY SCREW SIZE 1/4 INCH HEX
LDAU MODEL
ILSCO Corporation
Done
Datasheet
Description
MODULAR TYPE
3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1953 APPROVAL
600 V VOLTAGE RATING
460 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
6 TO 4/0 AWG PRIMARY OPENING WIRE SIZE
12 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
SNAPBLOC[R] BRAND
PACKAGING QUANTITY 1
PRIMARY SCREW SIZE 1/4 INCH HEX
LDAU MODEL
MODULAR TYPE
3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1953 APPROVAL
600 V VOLTAGE RATING
460 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 4 AWG SECONDARY OPENING WIRE SIZE
6 TO 4/0 AWG PRIMARY OPENING WIRE SIZE
12 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
SNAPBLOC[R] BRAND
PACKAGING QUANTITY 1
PRIMARY SCREW SIZE 1/4 INCH HEX
LDAU MODEL
MODULAR TYPE
3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1953 APPROVAL
600 V VOLTAGE RATING
460 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL