ILSCO Corporation Power Distribution Block PDB-412-500-1

Description
STANDARD TYPE 6-7/32 INCH WIDTH X 4 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 1520 AMP CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 4 PRIMARY OPENINGS PER POLE VALOX[R] BRAND ROHS COMPLIANT HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY) PDB MODEL
Datasheet
Description
STANDARD TYPE 6-7/32 INCH WIDTH X 4 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 1520 AMP CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 4 PRIMARY OPENINGS PER POLE VALOX[R] BRAND ROHS COMPLIANT HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY) PDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDB-412-500-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDB-412-500-1
Power Distribution Block PDB-412-500-1
STANDARD TYPE 6-7/32 INCH WIDTH X 4 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING 1520 AMP CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 4 PRIMARY OPENINGS PER POLE VALOX[R] BRAND ROHS COMPLIANT HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY) PDB MODEL
  • STANDARD TYPE
  • 6-7/32 INCH WIDTH X 4 INCH DEPTH X 4-3/8 INCH HEIGHT SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 1520 AMP CURRENT RATING
  • CLEAR COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • 1 POLE(S)
  • ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 12 SECONDARY OPENINGS PER POLE
  • 4 PRIMARY OPENINGS PER POLE
  • VALOX[R] BRAND
  • ROHS COMPLIANT
  • HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY)
  • PDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDB-412-500-1
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 16
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details