ILSCO Corporation Power Distribution Block PDB-22-350-1

Description
STANDARD TYPE 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) PDB MODEL
Datasheet
Description
STANDARD TYPE 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) PDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDB-22-350-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDB-22-350-1
Power Distribution Block PDB-22-350-1
STANDARD TYPE 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) PDB MODEL
  • STANDARD TYPE
  • 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 620 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
  • PDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDB-22-350-1
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Blk/Strip Wiring Dev - 119270182 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
Terminal Block Type Power Distribution Blocks
View Details