ILSCO Corporation Below Grade Connector PED-8-500-SS-Z

Description
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 11.92 INCH L X 5.06 INCH W X 2.82 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL EPDM INSULATION MATERIAL 8 TERMINAL(S) ILSCO[R] BRAND APPLICATION DIRECT BURIAL CONSTRUCTION WATER TIGHT VOLTAGE RATING 600 V PACKAGING QUANTITY 2 PED-SS MODEL
Datasheet
Description
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 11.92 INCH L X 5.06 INCH W X 2.82 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL EPDM INSULATION MATERIAL 8 TERMINAL(S) ILSCO[R] BRAND APPLICATION DIRECT BURIAL CONSTRUCTION WATER TIGHT VOLTAGE RATING 600 V PACKAGING QUANTITY 2 PED-SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Below Grade Connector - PED-8-500-SS-Z - ILSCO Corporation
Cincinnati, OH, USA
Below Grade Connector
PED-8-500-SS-Z
Below Grade Connector PED-8-500-SS-Z
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 11.92 INCH L X 5.06 INCH W X 2.82 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL EPDM INSULATION MATERIAL 8 TERMINAL(S) ILSCO[R] BRAND APPLICATION DIRECT BURIAL CONSTRUCTION WATER TIGHT VOLTAGE RATING 600 V PACKAGING QUANTITY 2 PED-SS MODEL
  • CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 11.92 INCH L X 5.06 INCH W X 2.82 INCH H SIZE
  • 10 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • EPDM INSULATION MATERIAL
  • 8 TERMINAL(S)
  • ILSCO[R] BRAND
  • APPLICATION DIRECT BURIAL
  • CONSTRUCTION WATER TIGHT
  • VOLTAGE RATING 600 V
  • PACKAGING QUANTITY 2
  • PED-SS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-8-500-SS-Z
Product Name Below Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - HD-103-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Through terminal block - 2002-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers