ILSCO Corporation Power Distribution Block PDH-28-500-3

Description
STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING C-6-3 COVER TYPE 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE PDH MODEL
Datasheet
Description
STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING C-6-3 COVER TYPE 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE PDH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDH-28-500-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDH-28-500-3
Power Distribution Block PDH-28-500-3
STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 760 AMPERE CURRENT RATING C-6-3 COVER TYPE 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE PDH MODEL
  • STANDARD TYPE
  • 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 760 AMPERE CURRENT RATING
  • C-6-3 COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • 3 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 8 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • PDH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDH-28-500-3
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CVFXX0W5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers