ILSCO Corporation Power Distribution Block PDS-11-CC-3

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/4 INCH-20 TPI X 9/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/4 INCH-20 TPI X 9/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-CC-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-CC-3
Power Distribution Block PDS-11-CC-3
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/4 INCH-20 TPI X 9/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 1/4 INCH-20 TPI X 9/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-CC-3
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
High and Medium-Power Terminal Blocks - HP-AT101-4-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details