ILSCO Corporation Above Grade Connector PED-4-2/0-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3.78 INCH L X 0.56 INCH W X 0.73 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 14 TO 2/0 AWG CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 3/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3.78 INCH L X 0.56 INCH W X 0.73 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 14 TO 2/0 AWG CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 3/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PED-4-2/0-Z - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PED-4-2/0-Z
Above Grade Connector PED-4-2/0-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3.78 INCH L X 0.56 INCH W X 0.73 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 14 TO 2/0 AWG CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 3/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3.78 INCH L X 0.56 INCH W X 0.73 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 14 TO 2/0 AWG CONDUCTOR SIZE
  • 4 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW SIZE 3/16 INCH HEX
  • TAP TYPE PEDESTAL BAR
  • TEMPERATURE RATING 90 DEG C
  • PED-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-4-2/0-Z
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437653-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
PBE Turret Terminal Board - 15125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details