ILSCO Corporation Power Distribution Block PDS-11-UU-1

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL M6 X 15 MM SECONDARY OPENING WIRE SIZE M6 X 15 MM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 12 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL M6 X 15 MM SECONDARY OPENING WIRE SIZE M6 X 15 MM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 12 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-UU-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-UU-1
Power Distribution Block PDS-11-UU-1
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL M6 X 15 MM SECONDARY OPENING WIRE SIZE M6 X 15 MM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 12 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • M6 X 15 MM SECONDARY OPENING WIRE SIZE
  • M6 X 15 MM PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 12
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-UU-1
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2843.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Through terminal block - 2000-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details