ILSCO Corporation Power Distribution Block PDE-18-400-CU

Description
STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1059, CSA C22.2, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 335 AMPERE CURRENT RATING 75 DEG C TEMPERATURE RATING GLASS FILLED POLYCARBONATE HOUSING MATERIAL ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 16 TO 2 AWG SECONDARY OPENING WIRE SIZE (1) 6 AWG TO 400 KCMIL, (1) 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 3 PRIMARY SCREW SIZE 6 MM, 8 MM SECONDARY SCREW SIZE 5 MM SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDE MODEL
Datasheet
Description
STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1059, CSA C22.2, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 335 AMPERE CURRENT RATING 75 DEG C TEMPERATURE RATING GLASS FILLED POLYCARBONATE HOUSING MATERIAL ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 16 TO 2 AWG SECONDARY OPENING WIRE SIZE (1) 6 AWG TO 400 KCMIL, (1) 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 3 PRIMARY SCREW SIZE 6 MM, 8 MM SECONDARY SCREW SIZE 5 MM SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDE-18-400-CU - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDE-18-400-CU
Power Distribution Block PDE-18-400-CU
STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1059, CSA C22.2, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 335 AMPERE CURRENT RATING 75 DEG C TEMPERATURE RATING GLASS FILLED POLYCARBONATE HOUSING MATERIAL ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 16 TO 2 AWG SECONDARY OPENING WIRE SIZE (1) 6 AWG TO 400 KCMIL, (1) 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 3 PRIMARY SCREW SIZE 6 MM, 8 MM SECONDARY SCREW SIZE 5 MM SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDE MODEL
  • STANDARD TYPE
  • 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA C22.2, CE APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 335 AMPERE CURRENT RATING
  • 75 DEG C TEMPERATURE RATING
  • GLASS FILLED POLYCARBONATE HOUSING MATERIAL
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 16 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • (1) 6 AWG TO 400 KCMIL, (1) 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 8 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • PRIMARY SCREW SIZE 6 MM, 8 MM
  • SECONDARY SCREW SIZE 5 MM
  • SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
  • PDE MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDE-18-400-CU
Product Name Power Distribution Block
Operating Temperature 75 C (167 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CPMXX0M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details