ILSCO CorporationPower Distribution BlockPDM-11-2/0B-3
Description
STANDARD TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
175 AMPERE CURRENT RATING
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
1/4 INCH-20 TPI X 1/2 INCH L STUD SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 4
PDM MODEL
ILSCO Corporation
Done
Description
STANDARD TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
175 AMPERE CURRENT RATING
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
1/4 INCH-20 TPI X 1/2 INCH L STUD SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 4
PDM MODEL
STANDARD TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
175 AMPERE CURRENT RATING
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
1/4 INCH-20 TPI X 1/2 INCH L STUD SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 4
PDM MODEL
STANDARD TYPE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
175 AMPERE CURRENT RATING
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
1/4 INCH-20 TPI X 1/2 INCH L STUD SECONDARY OPENING WIRE SIZE