ILSCO Corporation Above Grade Connector PED-2-600-Z

Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 2.47 INCH L X 1.25 INCH W X 1.63 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 4 AWG TO 600 KCMIL CONDUCTOR SIZE 2 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ILSCO[R] BRAND SCREW SIZE 3/8 INCH HEX VOLTAGE RATING 600 V USED FOR PEDESTAL APPLICATION TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 PED-Z MODEL
Datasheet
Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 2.47 INCH L X 1.25 INCH W X 1.63 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 4 AWG TO 600 KCMIL CONDUCTOR SIZE 2 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ILSCO[R] BRAND SCREW SIZE 3/8 INCH HEX VOLTAGE RATING 600 V USED FOR PEDESTAL APPLICATION TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 PED-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PED-2-600-Z - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PED-2-600-Z
Above Grade Connector PED-2-600-Z
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 2.47 INCH L X 1.25 INCH W X 1.63 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 4 AWG TO 600 KCMIL CONDUCTOR SIZE 2 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ILSCO[R] BRAND SCREW SIZE 3/8 INCH HEX VOLTAGE RATING 600 V USED FOR PEDESTAL APPLICATION TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 PED-Z MODEL
  • HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • 2.47 INCH L X 1.25 INCH W X 1.63 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 4 AWG TO 600 KCMIL CONDUCTOR SIZE
  • 2 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • ILSCO[R] BRAND
  • SCREW SIZE 3/8 INCH HEX
  • VOLTAGE RATING 600 V
  • USED FOR PEDESTAL APPLICATION
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • PED-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-2-600-Z
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data