ILSCO Corporation Power Distribution Block PDM-12-500D-3

Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-3 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 1/16 INCH L STUD SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDM MODEL
Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-3 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 1/16 INCH L STUD SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDM MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDM-12-500D-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDM-12-500D-3
Power Distribution Block PDM-12-500D-3
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-3 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 1/16 INCH L STUD SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDM MODEL
  • STANDARD TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 380 AMPERE CURRENT RATING
  • C-5-3 COVER TYPE
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 1/4 INCH-20 TPI X 1 1/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PDM MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDM-12-500D-3
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Light terminal block ELD - ELDE.N-RD-GN-YE-24VDC -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminals - 2872.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/10-D
North American 18 AWG
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-03A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers