ILSCO Corporation Above Grade Connector PED-4-350-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.53 INCH L X 1 INCH W X 1.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 AWG TO 350 KCMIL CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.53 INCH L X 1 INCH W X 1.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 AWG TO 350 KCMIL CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PED-4-350-Z - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PED-4-350-Z
Above Grade Connector PED-4-350-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.53 INCH L X 1 INCH W X 1.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 AWG TO 350 KCMIL CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4.53 INCH L X 1 INCH W X 1.25 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 6 AWG TO 350 KCMIL CONDUCTOR SIZE
  • 4 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW SIZE 5/16 INCH HEX
  • TAP TYPE PEDESTAL BAR
  • TEMPERATURE RATING 90 DEG C
  • PED-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-4-350-Z
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Terminal Block, Din Rail, 1 Position, 10-2Awg; No. Of Positions Entrelec Te Connectivity - 06WX5611 - Newark, An Avnet Company
Specs
North American 10 to 2 AWG
Voltage Rating 1000 volts
Current Rating 125 amps
View Details