ILSCO CorporationPower Distribution BlockPDB-22-350-3
Description
STANDARD TYPE
8-3/8 INCH WIDTH X 5-1/2 INCH DEPTH X 3-1/2 INCH HEIGHT SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VOLT VOLTAGE RATING
620 AMP CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE
6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
VALOX[R] BRAND
ROHS COMPLIANT
HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
PDB MODEL
ILSCO Corporation
Done
Datasheet
Description
STANDARD TYPE
8-3/8 INCH WIDTH X 5-1/2 INCH DEPTH X 3-1/2 INCH HEIGHT SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VOLT VOLTAGE RATING
620 AMP CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE
6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
VALOX[R] BRAND
ROHS COMPLIANT
HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
PDB MODEL
STANDARD TYPE
8-3/8 INCH WIDTH X 5-1/2 INCH DEPTH X 3-1/2 INCH HEIGHT SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VOLT VOLTAGE RATING
620 AMP CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE
6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
VALOX[R] BRAND
ROHS COMPLIANT
HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
PDB MODEL
STANDARD TYPE
8-3/8 INCH WIDTH X 5-1/2 INCH DEPTH X 3-1/2 INCH HEIGHT SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 VOLT VOLTAGE RATING
620 AMP CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated